Foctek Photonics, Inc. Metallic Coating Filter

Description
Metallic Coating type Material: BK7 glass and Fused Silica Flatness: 2λ per 25 mm Surface Quality: 80/50 Parallelism: 3 min. Dimension Tolerance:+/-0.2mm Coating: Vacuum-deposited metallic alloy Optical density Tolerance: +/-5%
Description
Metallic Coating type Material: BK7 glass and Fused Silica Flatness: 2λ per 25 mm Surface Quality: 80/50 Parallelism: 3 min. Dimension Tolerance:+/-0.2mm Coating: Vacuum-deposited metallic alloy Optical density Tolerance: +/-5%

Suppliers

Company
Product
Description
Supplier Links
Metallic Coating Filter -  - Foctek Photonics, Inc.
Fuzhou, China
Metallic Coating Filter
Metallic Coating Filter
Metallic Coating type Material: BK7 glass and Fused Silica Flatness: 2λ per 25 mm Surface Quality: 80/50 Parallelism: 3 min. Dimension Tolerance:+/-0.2mm Coating: Vacuum-deposited metallic alloy Optical density Tolerance: +/-5%
  • Metallic Coating type
  • Material: BK7 glass and Fused Silica
  • Flatness: 2λ per 25 mm
  • Surface Quality: 80/50
  • Parallelism: 3 min.
  • Dimension Tolerance:+/-0.2mm
  • Coating: Vacuum-deposited metallic alloy
  • Optical density Tolerance: +/-5%
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Optical Filters
Product Name Metallic Coating Filter
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
407.6-1 OD7 Ultra Narrow Bandpass Filter - 7086 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details