Foctek Photonics, Inc. α-BBO Optical Crystal

Description
High temperature phase of BaB 2 O 4 is an excellent birefringent crystal; it is characterized by large birefringent coefficient and wide transmission window from 189nm to 3500nm, particularly it is suitable to make the high power UV polarizer, due to its unique UV transparency and good mechanical properties. The physical, chemical, thermal and optical properties of a -BBO crystals are similar to those of b -BBO, for instant high optical homogeneity(better than 1x10-6/cm), extremely low absorption in the UV to IR range (<0.5% from 300-2300nm), low hygroscopic susceptibility, high damage threshold. However, the nonlinear optical properties of a -BBO is vanished due to the centric symmetry with its crystal structure.
Description
High temperature phase of BaB 2 O 4 is an excellent birefringent crystal; it is characterized by large birefringent coefficient and wide transmission window from 189nm to 3500nm, particularly it is suitable to make the high power UV polarizer, due to its unique UV transparency and good mechanical properties. The physical, chemical, thermal and optical properties of a -BBO crystals are similar to those of b -BBO, for instant high optical homogeneity(better than 1x10-6/cm), extremely low absorption in the UV to IR range (<0.5% from 300-2300nm), low hygroscopic susceptibility, high damage threshold. However, the nonlinear optical properties of a -BBO is vanished due to the centric symmetry with its crystal structure.

Suppliers

Company
Product
Description
Supplier Links
α-BBO Optical Crystal -  - Foctek Photonics, Inc.
Fuzhou, China
α-BBO Optical Crystal
α-BBO Optical Crystal
High temperature phase of BaB 2 O 4 is an excellent birefringent crystal; it is characterized by large birefringent coefficient and wide transmission window from 189nm to 3500nm, particularly it is suitable to make the high power UV polarizer, due to its unique UV transparency and good mechanical properties. The physical, chemical, thermal and optical properties of a -BBO crystals are similar to those of b -BBO, for instant high optical homogeneity(better than 1x10-6/cm), extremely low absorption in the UV to IR range (<0.5% from 300-2300nm), low hygroscopic susceptibility, high damage threshold. However, the nonlinear optical properties of a -BBO is vanished due to the centric symmetry with its crystal structure.

High temperature phase of BaB 2 O 4 is an excellent birefringent crystal; it is characterized by large birefringent coefficient and wide transmission window from 189nm to 3500nm, particularly it is suitable to make the high power UV polarizer, due to its unique UV transparency and good mechanical properties.

The physical, chemical, thermal and optical properties of a -BBO crystals are similar to those of b -BBO, for instant high optical homogeneity(better than 1x10-6/cm), extremely low absorption in the UV to IR range (<0.5% from 300-2300nm), low hygroscopic susceptibility, high damage threshold. However, the nonlinear optical properties of a -BBO is vanished due to the centric symmetry with its crystal structure.

Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Optical Crystals
Product Name α-BBO Optical Crystal
Material BBO
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Crystals -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Material Nd:YAG Crystals
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
CTH:YAG -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Laser
Material YAG
Features AR-Coated
View Details
Laser Crystals - Nd:Ce:YAG - CASTECH, Inc.
Specs
Type Laser
Material Nd:Ce:YAG
View Details
Laser Crystal -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Type Laser
View Details