The UMGZ060 Force Measuring Bearing Block from FMS USA, Inc. is designed for precise measurement of material tension in various applications. It features a robust stainless steel construction, ensuring durability and resistance to corrosion. The block can handle overloads up to ten times its nominal force, which ranges from 0.25 to 2 kN (56 to 449 lbf). The device offers a measuring range of 30:1 with an accuracy class of ±0.5%, making it suitable for applications requiring high precision. This force measuring block can be mounted in either horizontal or vertical orientations, allowing flexibility in installation based on specific project requirements. It incorporates dual bending beams to minimize the effects of torque, and the movement is detected by strain gauges in a full bridge configuration, providing reliable tension readings even under challenging conditions such as low web wrap angles and high roll weights. The UMGZ060 operates within a temperature range of -10 °C to +60 °C (14 °F to 140 °F) and has an IP 42 protection class. The electrical connection is facilitated through a male flange connector, ensuring ease of integration into existing systems.
The UMGZ force measuring blocks are ruggedly constructed, accurate and very reliable. They are used in normal and dry ambient conditions.
|
Features |
Advantages |
| Overload protection, 10-times nominal measuring force | No recalibration required |
| Nominal forces of 0,5-100 kN | Nominal forces suitable for all uses |
| Stainless steel force sensors | Permanently corrosion-resistant |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | UMGZ060 |
| Product Name | Force Measuring Bearing Block |
| Force Rating | 112 to 450 lbs (50.98 to 204 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Package | Plate / Platform |
| Output | Wheatstone Bridge |