FMS USA, Inc. Force Measuring Bearing Block SMGZ500

Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet
Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - SMGZ500 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
SMGZ500
Force Measuring Bearing Block SMGZ500
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety

SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
Protection class IP67High level of operational safety
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number SMGZ500
Product Name Force Measuring Bearing Block
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Plate / Platform
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
TLS - External Threads both Ends - TLS-2 AL - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/007500 - RDP Electrosense
Specs
Force Rating 7500 lbs (3401 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details