FMS USA, Inc. Force Measuring Bearing Block SMGZ300

Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet
Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - SMGZ300 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
SMGZ300
Force Measuring Bearing Block SMGZ300
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety

SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
Protection class IP67High level of operational safety
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number SMGZ300
Product Name Force Measuring Bearing Block
Tension Range 1124 to 11240 lbs (510 to 5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tensiometer - EXAMO 600 F - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Force Measuring Roller - RMGZ921.100.40.E - FMS USA, Inc.
Specs
Tension Range 22.48 lbs (10.2 kg)
Accuracy 0.5000 ±% Full Scale
Width to be Measured 3.94 inch (100 mm)
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
TNT Tension Sensing Roll -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Through-hole or Stud Mount
View Details