FMS USA, Inc. Force Measuring Roller RMGZ922.320.69.E

Description
The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 800mm Wide variety of sizes available
Datasheet
Description
The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 800mm Wide variety of sizes available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ922.320.69.E - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ922.320.69.E
Force Measuring Roller RMGZ922.320.69.E
The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 800mm Wide variety of sizes available

The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications.

Features

Advantages

10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Parallel plane / double flexion beam designMaterial position and measurement consistent
Stainless steel sensor, anodised rollerCorrosion resistant, ultra-durable
Roller length up to 800mmWide variety of sizes available
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ922.320.69.E
Product Name Force Measuring Roller
Force Rating 44.96 lbs (20.39 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Model 41 Tension/Compression Universal Load Cell - SLC41/000005 - RDP Electrosense
Specs
Force Rating 5 lbs (2.27 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details