The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications.
|
Features |
Advantages |
| 10 times overload protection | Recalibration is not required |
| 50:1 force measuring range | Wide measuring capability |
| Parallel plane / double flexion beam design | Material position and measurement consistent |
| Stainless steel sensor, anodised roller | Corrosion resistant, ultra-durable |
| Roller length up to 100mm | Wide variety of sizes available |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | RMGZ913.100.40.E |
| Product Name | Force Measuring Roller |
| Force Rating | 6.74 lbs (3.06 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Package | Cantilever |
| Output | Wheatstone Bridge |