FMS USA, Inc. Force Measuring Roller RMGZ838

Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ838 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ838
Force Measuring Roller RMGZ838
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability

Features

Advantages

Medium to high tension force (100-8000 N)Wide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ838
Product Name Force Measuring Roller
Force Rating 1798 lbs (816 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 8997959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details