FMS USA, Inc. Force Measuring Roller RMGZ836

Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ836 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ836
Force Measuring Roller RMGZ836
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability

Features

Advantages

Medium to high tension force (100-8000 N)Wide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ836
Product Name Force Measuring Roller
Force Rating 1349 lbs (612 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1113689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
AC/R PRESSURE + TEMPERATURE SE - 112CP3-9 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Compression Load Cells - FL1C - Strainsert
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Compression
Output Analog Voltage
View Details