FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability
|
Features |
Advantages |
| Medium to high tension force (100-8000 N) | Wide material processing range |
| 10 times overload protection | Recalibration is not required |
| 50:1 force measuring range | Wide measuring capability |
| Lifetime lubricated ball bearings | No maintenance necessary |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | RMGZ834 |
| Product Name | Force Measuring Roller |
| Force Rating | 899 lbs (408 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Package | Cantilever |
| Output | Wheatstone Bridge |