FMS USA, Inc. Force Measuring Roller RMGZ422B

Description
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ422B - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ422B
Force Measuring Roller RMGZ422B
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials.

Features

Advantages

Nominal forces from 60-4000 NWide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ422B
Product Name Force Measuring Roller
Force Rating 44.96 lbs (20.39 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Compression Load Cells - FL05C - Strainsert
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/04000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details