FMS USA, Inc. Force Measuring Roller RMGZ321

Description
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application
Datasheet
Description
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ321 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ321
Force Measuring Roller RMGZ321
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application

The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions.

Features

Advantages

Engineered to work in high revolution applicationsResistant against Centrifugal and Coriolis forces
10 times overload protectionNo recalibration required
20: 1 force measuring rangeWide measuring capability
Nominal forces from 50 – 1000 NSizes available for every application
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ321
Product Name Force Measuring Roller
Force Rating 22.48 lbs (10.2 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Metric Universal Load Cells - FL025UM - Strainsert
Specs
Force Rating 247 lbs (112 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model MPB Compression Load Cell - SLC-MPB-T0005 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details