FMS USA, Inc. Force Measuring Bearing LMGZ200

Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet
Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing - LMGZ200 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing
LMGZ200
Force Measuring Bearing LMGZ200
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant

The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions.

Features

Advantages

20 times overload protectionRecalibration is not required
Accuracy class 0.3%Wide measuring capability at high resolution
50:1 force measuring rangeWide measuring capability
Stainless steel constructionCorrosion resistant
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number LMGZ200
Product Name Force Measuring Bearing
Force Rating 7.42 to 22.48 lbs (3.36 to 10.2 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
SPHC Series - SPHC-4 - Strainsert
Specs
Force Rating 226000 lbs (102494 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/000500* - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details