FMS USA, Inc. Load Cell DMGZ342A.RF

Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet
Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - DMGZ342A.RF - FMS USA, Inc.
Hoffman Estates, IL, USA
Load Cell
DMGZ342A.RF
Load Cell DMGZ342A.RF
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required

The DMGZ300 series load cells measure force in the direction of the center axis of the sensor.

Features

Advantages

10 times overload protectionRecalibration is not required
20:1 force measuring rangeWide measuring capability
Stainless steel sensor, aluminium sleeveCorrosion resistant, ultra-durable
Compact designEasy mounting with minimal space required
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number DMGZ342A.RF
Product Name Load Cell
Force Rating 4496 lbs (2039 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Canister
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
TLS - External Threads both Ends - TLS-125 SS - Strainsert
Specs
Force Rating 125000 lbs (56689 kg)
Force Measured Tension
Output Analog Voltage
View Details