FMS USA, Inc. Load Cell DMGZ323A.RF

Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet
Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - DMGZ323A.RF - FMS USA, Inc.
Hoffman Estates, IL, USA
Load Cell
DMGZ323A.RF
Load Cell DMGZ323A.RF
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required

The DMGZ300 series load cells measure force in the direction of the center axis of the sensor.

Features

Advantages

10 times overload protectionRecalibration is not required
20:1 force measuring rangeWide measuring capability
Stainless steel sensor, aluminium sleeveCorrosion resistant, ultra-durable
Compact designEasy mounting with minimal space required
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number DMGZ323A.RF
Product Name Load Cell
Force Rating 67.44 lbs (30.59 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Canister
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
RCP/SCP Series - SCP-3.750 - Strainsert
Specs
Force Rating 180000 lbs (81633 kg)
Package Load Pin
Output Analog Voltage
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers