FMS USA, Inc. Force Measuring Journal CZ205.250

Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - CZ205.250 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
CZ205.250
Force Measuring Journal CZ205.250
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable

The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20 : 1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, aluminium coverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number CZ205.250
Product Name Force Measuring Journal
Tension Range 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tensiometer - EXAMO 300 F (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
TNT Tension Sensing Roll -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Through-hole or Stud Mount
View Details
Force Measuring Roller - IMGZ070.12000 - FMS USA, Inc.
Specs
Tension Range 2698 lbs (1223 kg)
Accuracy 0.5000 ±% Full Scale
Width to be Measured 15.75 to 118 inch (400 to 3000 mm)
View Details