FMS USA, Inc. Force Measuring Journal CZ205.250

Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - CZ205.250 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
CZ205.250
Force Measuring Journal CZ205.250
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable

The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20 : 1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, aluminium coverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CZ205.250
Product Name Force Measuring Journal
Force Rating 56.2 lbs (25.49 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Sensors Pressure, Force, Torque - 85HP072Y00030GS0A - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Variable Wrap Angle - Variable Wrap Angle - Strainsert
Specs
Force Measured Tension
Technology Strain Gauge
Application Other; Crane/Hoist
Line Towing
Line Tensioning
View Details