FMS USA, Inc. Force Measuring Journal CZ205.1500

Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - CZ205.1500 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
CZ205.1500
Force Measuring Journal CZ205.1500
The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20 : 1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, aluminium cover Corrosion resistant, ultra durable

The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20 : 1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, aluminium coverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CZ205.1500
Product Name Force Measuring Journal
Force Rating 337 lbs (153 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 432205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0110 to 0.1102 lbs (0.0050 to 0.0500 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details