The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications.
|
Features |
Advantages |
| 10 times overload protection | No recalibration required |
| 20 : 1 force measuring range | Wide measuring range at high resolution |
| Nominal forces 50, 125, 250, 500, 1000, 1500 N | Covers a wide application range |
| Stainless steel sensor, aluminium cover | Corrosion resistant, ultra durable |
| FMS USA, Inc. | |
|---|---|
| Product Category | Web Tension Sensors |
| Product Number | CZ205.1000 |
| Product Name | Force Measuring Journal |
| Tension Range | 225 lbs (102 kg) |