FMS USA, Inc. Force Measuring Journal AMGZ205.750

Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet
Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - AMGZ205.750 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
AMGZ205.750
Force Measuring Journal AMGZ205.750
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly

The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100 - 2250 NSizes available for every application
Stainless steel sensor, single bolt mountingCorrosion resistant, ultra-durable, user friendly
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number AMGZ205.750
Product Name Force Measuring Journal
Force Rating 169 lbs (76.46 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 2553728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Variable Wrap Angle - Variable Wrap Angle - Strainsert
Specs
Force Measured Tension
Technology Strain Gauge
Application Other; Crane/Hoist
Line Towing
Line Tensioning
View Details