The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications.
|
Features |
Advantages |
| 10 times overload protection | No recalibration required |
| 20:1 force measuring range | Wide measuring capability |
| Nominal forces from 100 - 2250 N | Sizes available for every application |
| Stainless steel sensor, single bolt mounting | Corrosion resistant, ultra-durable, user friendly |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | AMGZ205.500 |
| Product Name | Force Measuring Journal |
| Force Rating | 112 lbs (50.98 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Output | Wheatstone Bridge |