The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications.
|
Features |
Advantages |
| 10 times overload protection | No recalibration required |
| 20:1 force measuring range | Wide measuring capability |
| Nominal forces from 100 - 2250 N | Sizes available for every application |
| Stainless steel sensor, single bolt mounting | Corrosion resistant, ultra-durable, user friendly |
| FMS USA, Inc. | |
|---|---|
| Product Category | Web Tension Sensors |
| Product Number | AMGZ205.1500 |
| Product Name | Force Measuring Journal |
| Tension Range | 337 lbs (153 kg) |