The FMS-webMASTER 020.2.0500.0405.075 is designed for narrow web applications, including label printing presses and small packaging lines. It features a stepper motor for precise adjustments, achieving speeds greater than 35 mm/s. The frame supports roller lengths from 250 mm to 600 mm and is constructed from robust aluminum, ensuring durability and maintenance-free operation. The integrated mounting bar allows for the attachment of one or two sensors, compatible with various guiding operations. The product operates within a temperature range of 0 to 60 °C and has a protection class of IP 30. The pre-wired design simplifies installation, requiring only a single power supply.
The steering frames of the FMSwebMASTER 020 series have been specifically developed for use in narrow web applications such as: label printing presses, small slitters and rewinders, film conversions, small packaging lines, etc. They are characterized by a compact and robust construction and are available with the controller integrated into the frame on either side.
| FMS USA, Inc. | |
|---|---|
| Product Category | Fiber and Web Guiding Systems |
| Product Number | 020.2.0500.0405.075 |
| Product Name | FMS-webMASTER Web Guide |
| Type of Web Guide | Displacement |
| Sensor | Ultrasound |
| Actuator | Electromechanical |
| Roller Width | 19.69 inch (500 mm) |