The steering frames of the FMSwebMASTER 020 series have been specifically developed for use in narrow web applications such as: label printing presses, small slitters and rewinders, film conversions, small packaging lines, etc. They are characterized by a compact and robust construction and are available with the controller integrated into the frame on either side.
| FMS USA, Inc. | |
|---|---|
| Product Category | Fiber and Web Guiding Systems |
| Product Number | 020.2.0300.0290.050 |
| Product Name | FMS-webMASTER Web Guide |
| Type of Web Guide | Displacement |
| Sensor | Ultrasound |
| Actuator | Electromechanical |
| Roller Width | 11.81 inch (300 mm) |