FMC Corporation Reducer 255W27-A

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SHAFT-MOUNTED, SIZE 115S05, 5:1 RATIO, 400 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SHAFT-MOUNTED, SIZE 115S05, 5:1 RATIO, 400 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 219596221 - Radwell International
Willingboro, NJ, United States
Reducer
219596221
Reducer 219596221
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SHAFT-MOUNTED, SIZE 115S05, 5:1 RATIO, 400 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SHAFT-MOUNTED, SIZE 115S05, 5:1 RATIO, 400 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 219596221
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-574 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 574 (X : 1)
View Details
S Box 4:1 Bronze - S4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details