FMC Corporation Filter/Dryer 21-0014

Description
FMC, 21-0014, 210014, FILTER, 9-3/8IN ID, 13-3/4IN OD, 26IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
FMC, 21-0014, 210014, FILTER, 9-3/8IN ID, 13-3/4IN OD, 26IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 95147400 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
95147400
Filter/Dryer 95147400
FMC, 21-0014, 210014, FILTER, 9-3/8IN ID, 13-3/4IN OD, 26IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

FMC, 21-0014, 210014, FILTER, 9-3/8IN ID, 13-3/4IN OD, 26IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 95147400
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 7302842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 469 SCFM (798 m³/hr)
View Details