FLUX-GERÄTE GMBH Mixers

Description
FLUX offers a complete range of mixers for agitating, mixing, stirring or homogenizing operations within containers of 30 to 30.000 Litres. The complete range of mixers is based on a modular design, allowing the user to select the individual component parts to meet his specific requirements. Drive motors All drive motors are manufactured according to IEC standards. FLUX mixers do not require special drive motors - as required on many other mixing units. Gearmotors Gearboxes as a matched unit to the drive motor are also manufactured according to IEC standards. Mixing shafts Mixing shafts are available in stainless steel 316 L (S), as well as with PVDF or PE coating. This offers a wide range of compatibility with various liquids. Mixing blades Mixing blades are available in PVDF and PP to perfectly suit high as well as low speed mixers. Sealing flanges On the motor side sealing flanges with radial shaft seals are available as a cost-effective solution. Connections Standardized connections ensure that all component parts within a model size are comptatible to each other. This allows to make supplements or extensions to existing FLUX mixers at any time.
Description
FLUX offers a complete range of mixers for agitating, mixing, stirring or homogenizing operations within containers of 30 to 30.000 Litres. The complete range of mixers is based on a modular design, allowing the user to select the individual component parts to meet his specific requirements. Drive motors All drive motors are manufactured according to IEC standards. FLUX mixers do not require special drive motors - as required on many other mixing units. Gearmotors Gearboxes as a matched unit to the drive motor are also manufactured according to IEC standards. Mixing shafts Mixing shafts are available in stainless steel 316 L (S), as well as with PVDF or PE coating. This offers a wide range of compatibility with various liquids. Mixing blades Mixing blades are available in PVDF and PP to perfectly suit high as well as low speed mixers. Sealing flanges On the motor side sealing flanges with radial shaft seals are available as a cost-effective solution. Connections Standardized connections ensure that all component parts within a model size are comptatible to each other. This allows to make supplements or extensions to existing FLUX mixers at any time.

Suppliers

Company
Product
Description
Supplier Links
Mixers -  - FLUX-GERÄTE GMBH
Maulbronn, Germany
Mixers
Mixers
FLUX offers a complete range of mixers for agitating, mixing, stirring or homogenizing operations within containers of 30 to 30.000 Litres. The complete range of mixers is based on a modular design, allowing the user to select the individual component parts to meet his specific requirements. Drive motors All drive motors are manufactured according to IEC standards. FLUX mixers do not require special drive motors - as required on many other mixing units. Gearmotors Gearboxes as a matched unit to the drive motor are also manufactured according to IEC standards. Mixing shafts Mixing shafts are available in stainless steel 316 L (S), as well as with PVDF or PE coating. This offers a wide range of compatibility with various liquids. Mixing blades Mixing blades are available in PVDF and PP to perfectly suit high as well as low speed mixers. Sealing flanges On the motor side sealing flanges with radial shaft seals are available as a cost-effective solution. Connections Standardized connections ensure that all component parts within a model size are comptatible to each other. This allows to make supplements or extensions to existing FLUX mixers at any time.

FLUX offers a complete range of mixers for agitating, mixing, stirring or homogenizing operations within containers of 30 to 30.000 Litres. The complete range of mixers is based on a modular design, allowing the user to select the individual component parts to meet his specific requirements.

Drive motors

All drive motors are manufactured according to IEC standards. FLUX mixers do not require special drive motors - as required on many other mixing units.

Gearmotors

Gearboxes as a matched unit to the drive motor are also manufactured according to IEC standards.

Mixing shafts

Mixing shafts are available in stainless steel 316 L (S), as well as with PVDF or PE coating. This offers a wide range of compatibility with various liquids.

Mixing blades

Mixing blades are available in PVDF and PP to perfectly suit high as well as low speed mixers.

Sealing flanges

On the motor side sealing flanges with radial shaft seals are available as a cost-effective solution.

Connections

Standardized connections ensure that all component parts within a model size are comptatible to each other. This allows to make supplements or extensions to existing FLUX mixers at any time.

Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Industrial Mixers
Product Name Mixers
Unlock Full Specs
to access all available technical data

Similar Products

Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1050.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 7800 GPH (1262 to 8202 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Plastic Processing
Media Type Powder or Granular
Mixer Type Kneader
View Details