Fluorocarbon Limited PTFE Skived Tape

Description
As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock items and a fast turnaround service on non-stock items. Using our in-house facilities, all PTFE sheet & tape products can be supplied chemically etched on one or both sides using the Fluoroetch® etching process. PTFE Properties: PTFE is a tough, flexible, non-resilient material of average tensile strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as chemical inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings. PTFE Skived Tape 0.1 mm to 6 mm thick to a maximum width of 1220 mm. Available in continuous rolls, cut sheets or slit to a specific width. Filled grades can be manufactured up to 1000mm wide. We also hold a large range of Virgin PTFE billets x 1200mm long, this enables us to produce quick deliveries on tapes with thicknesses from 0.05mm to 4mm.
Description
As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock items and a fast turnaround service on non-stock items. Using our in-house facilities, all PTFE sheet & tape products can be supplied chemically etched on one or both sides using the Fluoroetch® etching process. PTFE Properties: PTFE is a tough, flexible, non-resilient material of average tensile strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as chemical inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings. PTFE Skived Tape 0.1 mm to 6 mm thick to a maximum width of 1220 mm. Available in continuous rolls, cut sheets or slit to a specific width. Filled grades can be manufactured up to 1000mm wide. We also hold a large range of Virgin PTFE billets x 1200mm long, this enables us to produce quick deliveries on tapes with thicknesses from 0.05mm to 4mm.

Suppliers

Company
Product
Description
Supplier Links
PTFE Skived Tape -  - Fluorocarbon Limited
Hertfordshire, United Kingdom
PTFE Skived Tape
PTFE Skived Tape
As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock items and a fast turnaround service on non-stock items. Using our in-house facilities, all PTFE sheet & tape products can be supplied chemically etched on one or both sides using the Fluoroetch® etching process. PTFE Properties: PTFE is a tough, flexible, non-resilient material of average tensile strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as chemical inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings. PTFE Skived Tape 0.1 mm to 6 mm thick to a maximum width of 1220 mm. Available in continuous rolls, cut sheets or slit to a specific width. Filled grades can be manufactured up to 1000mm wide. We also hold a large range of Virgin PTFE billets x 1200mm long, this enables us to produce quick deliveries on tapes with thicknesses from 0.05mm to 4mm.

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required.

We can provide same day delivery on all standard stock items and a fast turnaround service on non-stock items.

Using our in-house facilities, all PTFE sheet & tape products can be supplied chemically etched on one or both sides using the Fluoroetch® etching process.

PTFE Properties:

PTFE is a tough, flexible, non-resilient material of average tensile strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic.

PTFE Sheet Uses:

Properties such as chemical inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings.

PTFE Skived Tape

  • 0.1 mm to 6 mm thick to a maximum width of 1220 mm.
  • Available in continuous rolls, cut sheets or slit to a specific width.
  • Filled grades can be manufactured up to 1000mm wide.

We also hold a large range of Virgin PTFE billets x 1200mm long, this enables us to produce quick deliveries on tapes with thicknesses from 0.05mm to 4mm.

Supplier's Site

Technical Specifications

  Fluorocarbon Limited
Product Category Industrial Tapes
Product Name PTFE Skived Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details