Fluorocarbon Limited PTFE Hoses

Description
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided Convoluted Hoses Chlorine Hoses Vent Hoses All type of standard end fittings are available along with bespoke as required. Applications With exceptional characteristics, Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive. Applications include: Motor vehicle fuel and oil delivery and drainage systems Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper hose for motorsports and high-performance cars Fuel Tank Systems Transfer of corrosive low-pressure gases Smoothbore Braided Hose Manufactured to rigorous quality standards, this provides outstanding strength and reliability without detriment to flexibility. The hose has low volumetric expansion assuring immediate response to system pressure changes. Size range: 1/8" - 1" diameter. Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304. High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®). Other braiding materials are available on request. PTFE Convoluted Hose Designed for flexibility these open pitched hoses are available fully convoluted or smoothbore convoluted. Size range 3/8" - 1" diameter Available as single braided or un-braided in hard drawn stainless steel to AISI 304. Other braided materials are available on request.
Description
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided Convoluted Hoses Chlorine Hoses Vent Hoses All type of standard end fittings are available along with bespoke as required. Applications With exceptional characteristics, Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive. Applications include: Motor vehicle fuel and oil delivery and drainage systems Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper hose for motorsports and high-performance cars Fuel Tank Systems Transfer of corrosive low-pressure gases Smoothbore Braided Hose Manufactured to rigorous quality standards, this provides outstanding strength and reliability without detriment to flexibility. The hose has low volumetric expansion assuring immediate response to system pressure changes. Size range: 1/8" - 1" diameter. Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304. High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®). Other braiding materials are available on request. PTFE Convoluted Hose Designed for flexibility these open pitched hoses are available fully convoluted or smoothbore convoluted. Size range 3/8" - 1" diameter Available as single braided or un-braided in hard drawn stainless steel to AISI 304. Other braided materials are available on request.

Suppliers

Company
Product
Description
Supplier Links
PTFE Hoses -  - Fluorocarbon Limited
Hertfordshire, United Kingdom
PTFE Hoses
PTFE Hoses
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided Convoluted Hoses Chlorine Hoses Vent Hoses All type of standard end fittings are available along with bespoke as required. Applications With exceptional characteristics, Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive. Applications include: Motor vehicle fuel and oil delivery and drainage systems Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper hose for motorsports and high-performance cars Fuel Tank Systems Transfer of corrosive low-pressure gases Smoothbore Braided Hose Manufactured to rigorous quality standards, this provides outstanding strength and reliability without detriment to flexibility. The hose has low volumetric expansion assuring immediate response to system pressure changes. Size range: 1/8" - 1" diameter. Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304. High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®). Other braiding materials are available on request. PTFE Convoluted Hose Designed for flexibility these open pitched hoses are available fully convoluted or smoothbore convoluted. Size range 3/8" - 1" diameter Available as single braided or un-braided in hard drawn stainless steel to AISI 304. Other braided materials are available on request.

We manufacture an extensive range of hose assemblies for numerous industrial applications including:

  • Smoothbore Braided
  • Convoluted Hoses
  • Chlorine Hoses
  • Vent Hoses

All type of standard end fittings are available along with bespoke as required.

Applications

With exceptional characteristics, Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive.

Applications include:

  • Motor vehicle fuel and oil delivery and drainage systems
  • Spray painting
  • Refrigeration
  • Motor vehicle air conditioning units
  • Brake caliper hose for motorsports and high-performance cars
  • Fuel Tank Systems
  • Transfer of corrosive low-pressure gases

Smoothbore Braided Hose

Manufactured to rigorous quality standards, this provides outstanding strength and reliability without detriment to flexibility. The hose has low volumetric expansion assuring immediate response to system pressure changes.

  • Size range: 1/8" - 1" diameter.
  • Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304.
  • High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®).
  • Other braiding materials are available on request.

PTFE Convoluted Hose

Designed for flexibility these open pitched hoses are available fully convoluted or smoothbore convoluted.

  • Size range 3/8" - 1" diameter
  • Available as single braided or un-braided in hard drawn stainless steel to AISI 304.
  • Other braided materials are available on request.
Supplier's Site

Technical Specifications

  Fluorocarbon Limited
Product Category Industrial Hose
Product Name PTFE Hoses
Product Form Assembly
O.D. 0.125 to 1.000 inch (3.17 to 25.4 mm)
Temperature Range -103 to 446 F (-75 to 230 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.520 inch (13.2 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details