Fluorocarbon Limited PTFE Generator Hoses

Description
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-coole d turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided thick-wall PTFE tubing with stainless steel or phosphor bronze fittings swaged on each end. The PTFE hose is formed into specific shapes to fit the generator. Our Service Smooth bore PTFE tubing, providing low resistance to flow Available in virgin and black pigmented PTFE Minimum design life of 25 years PTFE processed for maximum flex life Bespoke hoses manufactured to customer specification Standard and custom fittings available in non-magnetic stainless steel and phosphor bronze Hoses permanently formed into specific shapes to suit the generator profile Available in lengths up to 6m Resistivity: >10₁₇ Ohm (10 to the power 17) (virgin PTFE) Quality Fluorocarbon operate a Quality Management System to ISO9000:2015 and offer the following: In process material testing Internal & external pressure testing Vacuum testing Vibration testing 100% final product inspection Full QA documentation and traceability
Description
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-coole d turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided thick-wall PTFE tubing with stainless steel or phosphor bronze fittings swaged on each end. The PTFE hose is formed into specific shapes to fit the generator. Our Service Smooth bore PTFE tubing, providing low resistance to flow Available in virgin and black pigmented PTFE Minimum design life of 25 years PTFE processed for maximum flex life Bespoke hoses manufactured to customer specification Standard and custom fittings available in non-magnetic stainless steel and phosphor bronze Hoses permanently formed into specific shapes to suit the generator profile Available in lengths up to 6m Resistivity: >10₁₇ Ohm (10 to the power 17) (virgin PTFE) Quality Fluorocarbon operate a Quality Management System to ISO9000:2015 and offer the following: In process material testing Internal & external pressure testing Vacuum testing Vibration testing 100% final product inspection Full QA documentation and traceability

Suppliers

Company
Product
Description
Supplier Links
PTFE Generator Hoses -  - Fluorocarbon Limited
Hertfordshire, United Kingdom
PTFE Generator Hoses
PTFE Generator Hoses
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-coole d turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided thick-wall PTFE tubing with stainless steel or phosphor bronze fittings swaged on each end. The PTFE hose is formed into specific shapes to fit the generator. Our Service Smooth bore PTFE tubing, providing low resistance to flow Available in virgin and black pigmented PTFE Minimum design life of 25 years PTFE processed for maximum flex life Bespoke hoses manufactured to customer specification Standard and custom fittings available in non-magnetic stainless steel and phosphor bronze Hoses permanently formed into specific shapes to suit the generator profile Available in lengths up to 6m Resistivity: >10₁₇ Ohm (10 to the power 17) (virgin PTFE) Quality Fluorocarbon operate a Quality Management System to ISO9000:2015 and offer the following: In process material testing Internal & external pressure testing Vacuum testing Vibration testing 100% final product inspection Full QA documentation and traceability

Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-cooled turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses.

Generator hose assemblies typically comprise unbraided thick-wall PTFE tubing with stainless steel or phosphor bronze fittings swaged on each end. The PTFE hose is formed into specific shapes to fit the generator.

Our Service

  • Smooth bore PTFE tubing, providing low resistance to flow
  • Available in virgin and black pigmented PTFE
  • Minimum design life of 25 years
  • PTFE processed for maximum flex life
  • Bespoke hoses manufactured to customer specification
  • Standard and custom fittings available in non-magnetic stainless steel and phosphor bronze
  • Hoses permanently formed into specific shapes to suit the generator profile
  • Available in lengths up to 6m
  • Resistivity: >10₁₇ Ohm (10 to the power 17) (virgin PTFE)

Quality

Fluorocarbon operate a Quality Management System to ISO9000:2015 and offer the following:

  • In process material testing
  • Internal & external pressure testing
  • Vacuum testing
  • Vibration testing
  • 100% final product inspection
  • Full QA documentation and traceability
Supplier's Site

Technical Specifications

  Fluorocarbon Limited
Product Category Industrial Hose
Product Name PTFE Generator Hoses
Product Form Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details