Fluidwell bv Valve Position Indicator F195

Description
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Position Indicator - F195 - Fluidwell bv
Veghel, Netherlands
Valve Position Indicator
F195
Valve Position Indicator F195
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated.

The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Valve position calculated through bi-directional flow measurement.
  • Displays the position as 0 - 100%, the moved volume and "open / closed" texts.
  • Analog output mirrors the position of the valve.
  • Modbus communication link for remote monitoring.
  • Re-calibration feature.
  • Service counter displays the number of full strokes.
  • Easy configuration with clear alphanumeric display.
  • Quadrature input to detect the direction of flow.
  • Green LED backlight.
  • Backup of settings in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number F195
Product Name Valve Position Indicator
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; ATEX, IECEx, IP, NEMA, EMC, Low Voltage
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details