Fluidwell bv Flow Computer F126-EL

Description
The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The display shows the compensated flow rate, total, accumulated total and the actual line temperature. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total based on a temperature/expansio n relationship. Displays actual line temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The display shows the compensated flow rate, total, accumulated total and the actual line temperature. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total based on a temperature/expansio n relationship. Displays actual line temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computer - F126-EL - Fluidwell bv
Veghel, Netherlands
Flow Computer
F126-EL
Flow Computer F126-EL
The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The display shows the compensated flow rate, total, accumulated total and the actual line temperature. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total based on a temperature/expansio n relationship. Displays actual line temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F126-EL flow computer has been developed to calculate corrected liquid volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow and actual line temperature which is processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F).
The display shows the compensated flow rate, total, accumulated total and the actual line temperature. On-screen engineering units like Nm³ are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Calculates compensated flow rate, total and accumulated total based on a temperature/expansion relationship.
  • Displays actual line temperature.
  • Analog output signal reflecting the corrected flow rate.
  • Displays total and flow rate simultaneously.
  • Flow rate: seven 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Temperature: six 17mm (0.67") digits.
  • Engineering units for flow rate, total and temperature on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number F126-EL
Product Name Flow Computer
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Insertion Vortex Flow Meters - InnovaMass® 241S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details