Fluidwell bv Flow Computer F126-EG

Description
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A compressibility factor can be set to approach a real gas behavior. The reference conditions can be defined as desired (e.g. 15°C or 60°F and 1.013 bar). The display shows the compensated flow rate, total, accumulated total and the actual line temperature and pressure. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total. Displays actual line pressure and temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Pressure: six 17mm (0.67") digits. Engineering units for flow rate, total, temperature and pressure on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A compressibility factor can be set to approach a real gas behavior. The reference conditions can be defined as desired (e.g. 15°C or 60°F and 1.013 bar). The display shows the compensated flow rate, total, accumulated total and the actual line temperature and pressure. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total. Displays actual line pressure and temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Pressure: six 17mm (0.67") digits. Engineering units for flow rate, total, temperature and pressure on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computer - F126-EG - Fluidwell bv
Veghel, Netherlands
Flow Computer
F126-EG
Flow Computer F126-EG
The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A compressibility factor can be set to approach a real gas behavior. The reference conditions can be defined as desired (e.g. 15°C or 60°F and 1.013 bar). The display shows the compensated flow rate, total, accumulated total and the actual line temperature and pressure. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates compensated flow rate, total and accumulated total. Displays actual line pressure and temperature. Analog output signal reflecting the corrected flow rate. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Pressure: six 17mm (0.67") digits. Engineering units for flow rate, total, temperature and pressure on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F126-EG flow computer has been developed to calculate corrected gas volume at normal conditions. The corrected volumetric flow is calculated by measuring the uncorrected volumetric flow, actual line temperature and pressure which are processed with the equations stored in the flow computer. A compressibility factor can be set to approach a real gas behavior. The reference conditions can be defined as desired (e.g. 15°C or 60°F and 1.013 bar).
The display shows the compensated flow rate, total, accumulated total and the actual line temperature and pressure. On-screen engineering units like Nm³ are easily configured from a comprehensive selection.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Calculates compensated flow rate, total and accumulated total.
  • Displays actual line pressure and temperature.
  • Analog output signal reflecting the corrected flow rate.
  • Displays total and flow rate simultaneously.
  • Flow rate: seven 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Temperature: six 17mm (0.67") digits.
  • Pressure: six 17mm (0.67") digits.
  • Engineering units for flow rate, total, temperature and pressure on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Meters
Product Number F126-EG
Product Name Flow Computer
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Electromagnetic Flow Meter FXE4000 - WaterMaster Series - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Flow Meter - 158779637 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details