Fluidwell bv Flow Rate Controller F120

Description
The F120 single loop controller has been designed to offer outstanding control performance and provide a reliable solution for a wide variety of flow control applications. The single loop flow controller accepts most pulse inputs from flow meters and has a 4 - 20 mA output for controlling a valve or pump. The F120 is part of the Fluidwell process controller family and is the alternative for local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two control modes: - Hand (manual valve control) - Auto (control flow to obtain the desired flow rate) Bumpless transistion between the control modes. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Safety mode input to place the valve in a safe position Flow rate: seven 17mm (0.67") digits. Total - resettable: seven 17mm (0.67") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings, totalizer value, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F120 single loop controller has been designed to offer outstanding control performance and provide a reliable solution for a wide variety of flow control applications. The single loop flow controller accepts most pulse inputs from flow meters and has a 4 - 20 mA output for controlling a valve or pump. The F120 is part of the Fluidwell process controller family and is the alternative for local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two control modes: - Hand (manual valve control) - Auto (control flow to obtain the desired flow rate) Bumpless transistion between the control modes. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Safety mode input to place the valve in a safe position Flow rate: seven 17mm (0.67") digits. Total - resettable: seven 17mm (0.67") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings, totalizer value, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Controller - F120 - Fluidwell bv
Veghel, Netherlands
Flow Rate Controller
F120
Flow Rate Controller F120
The F120 single loop controller has been designed to offer outstanding control performance and provide a reliable solution for a wide variety of flow control applications. The single loop flow controller accepts most pulse inputs from flow meters and has a 4 - 20 mA output for controlling a valve or pump. The F120 is part of the Fluidwell process controller family and is the alternative for local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two control modes: - Hand (manual valve control) - Auto (control flow to obtain the desired flow rate) Bumpless transistion between the control modes. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Safety mode input to place the valve in a safe position Flow rate: seven 17mm (0.67") digits. Total - resettable: seven 17mm (0.67") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings, totalizer value, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F120 single loop controller has been designed to offer outstanding control performance and provide a reliable solution for a wide variety of flow control applications. The single loop flow controller accepts most pulse inputs from flow meters and has a 4 - 20 mA output for controlling a valve or pump. The F120 is part of the Fluidwell process controller family and is the alternative for local control loops.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Two control modes:
    - Hand (manual valve control)
    - Auto (control flow to obtain the desired flow rate)
  • Bumpless transistion between the control modes.
  • Flow rate monitoring: two alarm values can be set: low and high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Safety mode input to place the valve in a safe position
  • Flow rate: seven 17mm (0.67") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings, totalizer value, setpoint and control mode in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Controllers
Product Number F120
Product Name Flow Rate Controller
Control Other; Flow Controller
Features Rate Indication/ Control
Form Factor Chassis; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Air Flow Switch - AFS - Thermon, Inc
Specs
Control Limit
Control Signal Switched Output
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Computer Programmable
Inputs 5 inputs
View Details