The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
Features
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
Features
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
Features
| Fluidwell bv | Fluidwell bv | Fluidwell bv | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | F118 | F118 | F118 |
| Product Name | Flow Rate Monitors / Totalizers with High / Low Alarms | Flow Computers with Linearization | Flow Rate Indicators / Totalizers with linearization |
| Features | Programmable; Recorder / Totalizer Functions | Programmable; Recorder / Totalizer Functions | Programmable; Recorder / Totalizer Functions |
| Approvals | ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA | ATEX; ATEX and IECEx, EMC, IP, NEMA | ATEX; ATEX, IECEx, IP, NEMA, EMC, Low Voltage |
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |