Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F115

Description
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F115 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F115
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F115
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Quadrature input to detect the direction of flow.
  • Displays positive and negative flow rate to indicate the flow direction.
  • Total and accumulated total count up and down accoording to the flow direction.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number F115
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tri Rotor Flow Meter - HTWF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Electrical Output Current
Interface Options Serial/Digital
View Details
Measurement - Flow - variable-area-Flow-meter - 199335147 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 26.40 GPM (10 to 100 L/min)
View Details
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details