Fluidwell bv Flow Rate Monitors / Totalizers with High / Low Alarms F113

Description
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.
Datasheet
Description
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Monitors / Totalizers with High / Low Alarms - F113 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F113
Flow Rate Monitors / Totalizers with High / Low Alarms F113
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.

The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Alarm ignore function allows an incorrect flow rate for a certain period of time.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to four configurable alarm or scaled pulse outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • Remote control input to reset total or to lock the "clear total" button.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number F113
Product Name Flow Rate Monitors / Totalizers with High / Low Alarms
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermowell Sensing Flow Switch For Air Or Liquids - AS-FS - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Approvals ISO9001, AS9100
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Two-Wire Vortex Flowmeter - FSV430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Measurement - Flow - magmeters - 159001436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details