Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F111

Description
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F111 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F111
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F111
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used.
For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Two competely separated flow rate / totalizers.
  • For each flow one scaled pulse output.
  • Displays total, flow rate and product I.D. simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rates: seven 17mm (0.67") or 8mm (0.31") digits.
  • Totals - resettable: seven 17mm (0.67") digits.
  • Accumulated totals - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rates and totals on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number F111
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Features Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Electromagnetic Flowmeter - ProcessMaster FEP620 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Features Built-in Alarm Indicator
Additional Variables Measured Level
View Details