The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages
Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
Analog and pulse outputs.
Displays total and flow rate simultaneously.
Large digit selection for flow rate or total.
Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
Total - resettable: seven 17mm (0.67") digits.
Accumulated total - not resettable: eleven 8mm (0.31") digits.
Separate engineering units for flow rate and total on the display.
Remote control input to reset total or to lock the "clear total" button.
Green LED backlight.
Auto backup of settings and running totals in EEPROM memory.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration.
The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
- Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
- Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
- Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
- Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
- Analog and pulse outputs.
- Displays total and flow rate simultaneously.
- Large digit selection for flow rate or total.
- Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
- Total - resettable: seven 17mm (0.67") digits.
- Accumulated total - not resettable: eleven 8mm (0.31") digits.
- Separate engineering units for flow rate and total on the display.
- Remote control input to reset total or to lock the "clear total" button.
- Green LED backlight.
- Auto backup of settings and running totals in EEPROM memory.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).