The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual pressure, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages
Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
Pressure monitoring: two alarm values can be set: low and high pressure alarm.
Alarm values can be changed by the operator or they can be password protected.
One alarm output for high, low or both combined pressure alarms.
Pressure: six large 17mm (0.67") digits.
Selectable on-screen engineering units: mBar - Bar - PSI.
Red flashing LED backlight in case of a pressure alarm; intensity adjustable.
Displays clear alarm messages.
Auto backup of settings in EEPROM memory.
Easy configuration with clear alphanumerical display.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual pressure, alarm values, alarm messages and status.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages
- Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
- Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
- Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
- Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
- Pressure monitoring: two alarm values can be set: low and high pressure alarm.
- Alarm values can be changed by the operator or they can be password protected.
- One alarm output for high, low or both combined pressure alarms.
- Pressure: six large 17mm (0.67") digits.
- Selectable on-screen engineering units: mBar - Bar - PSI.
- Red flashing LED backlight in case of a pressure alarm; intensity adjustable.
- Displays clear alarm messages.
- Auto backup of settings in EEPROM memory.
- Easy configuration with clear alphanumerical display.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).