The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages
Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
Displays instantaneous flow rate, measuring and time unit.
Very large 26mm (1") high digits for flow rate.
Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
Number of digits for flow rate: 5½.
Piegraph indication: ten segments.
Green or amber LED backlight with adjustable intensity.
Auto backup of settings in EEPROM memory.
Easy configuration with clear alphanumerical display.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution!
The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers.
Advantages
- Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
- Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
- Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
- Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
Features
- Displays instantaneous flow rate, measuring and time unit.
- Very large 26mm (1") high digits for flow rate.
- Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
- Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
- Number of digits for flow rate: 5½.
- Piegraph indication: ten segments.
- Green or amber LED backlight with adjustable intensity.
- Auto backup of settings in EEPROM memory.
- Easy configuration with clear alphanumerical display.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).