Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E112

Description
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - E112 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
E112
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E112
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer.
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • 16 point linearization of the flow curve - with interpolation.
  • Easy K-factor and engineering unit configuration for volumetric or mass.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Bright LED backlight.
  • Data logging to survey information.
  • Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07).
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet
Flow Computers with Linearization - E112 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
E112
Flow Computers with Linearization E112
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer.
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • 16 point linearization of the flow curve - with interpolation.
  • Easy K-factor and engineering unit configuration for volumetric or mass.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Bright LED backlight.
  • Data logging to survey information.
  • Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07).
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number E112 E112
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs Flow Computers with Linearization
Features Programmable; Recorder / Totalizer Functions Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM ATEX; EMC, Low Voltage, ATEX, IECEx, FM,CSA,IP, NEMA
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details