Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E018

Description
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - E018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
E018
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet
Flow Computers with Linearization - E018 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
E018
Flow Computers with Linearization E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet
Flow Rate Monitors / Totalizers with High / Low Alarms - E018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
E018
Flow Rate Monitors / Totalizers with High / Low Alarms E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number E018 E018
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs Flow Computers with Linearization
Features Programmable; Recorder / Totalizer Functions Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM ATEX; Canadian Standards Association; ATEX, IECEx, FM, CSA c-us
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Saddle Style - MC2K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details