Fluidwell bv Loop Powered Indicator D090

Description
The D090 is a local, panel mount indicator to display the actual process value, range and loop current. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of Span, offset and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Universal input loop powered indicator. Very large 26mm (1") digits. Displays the actual value, measuring unit and loop current. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA, pH, mV or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D090 is a local, panel mount indicator to display the actual process value, range and loop current. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of Span, offset and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Universal input loop powered indicator. Very large 26mm (1") digits. Displays the actual value, measuring unit and loop current. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA, pH, mV or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Indicator - D090 - Fluidwell bv
Veghel, Netherlands
Loop Powered Indicator
D090
Loop Powered Indicator D090
The D090 is a local, panel mount indicator to display the actual process value, range and loop current. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of Span, offset and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Universal input loop powered indicator. Very large 26mm (1") digits. Displays the actual value, measuring unit and loop current. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA, pH, mV or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D090 is a local, panel mount indicator to display the actual process value, range and loop current. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of Span, offset and number of decimals is done through software functions, without any sensitive dip-switches or trimmers.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Universal input loop powered indicator.
  • Very large 26mm (1") digits.
  • Displays the actual value, measuring unit and loop current.
  • Selectable on-screen engineering units:
    %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA, pH, mV or no unit (others on request).
  • Selectable on-screen time units for flow rate:
    /sec, /min, /hour, /day or no unit.
  • Number of digits for actual value: 5½.
  • Piegraph indication: ten segments.
  • Auto backup of all settings.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number D090
Product Name Loop Powered Indicator
Features Programmable; Recorder / Totalizer Functions
Approvals EMC, Low Voltage, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data