The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. Advantages
Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
Displays actual pressure and alarm values.
Two alarm values can be entered: low and high pressure alarm.
Pressure: six large 17mm (0.67) digits.
Selectable on-screen engineering units: mBar - Bar - PSI.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Red flashing LED backlight in case of a pressure alarm.
Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time.
Advantages
- Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
- Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
- Displays actual pressure and alarm values.
- Two alarm values can be entered: low and high pressure alarm.
- Pressure: six large 17mm (0.67) digits.
- Selectable on-screen engineering units:
mBar - Bar - PSI.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).
- Red flashing LED backlight in case of a pressure alarm.
- Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.