The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages
Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
Displays actual pressure and measuring unit.
Very large 26mm (1") digits.
Piegraph indication: ten segments.
Number of digits for pressure: 5½.
Selectable on-screen engineering units: mBar - Bar - PSI.
Auto backup of all settings.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
LED backlight option.
Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers.
Advantages
- Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
- Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
- Displays actual pressure and measuring unit.
- Very large 26mm (1") digits.
- Piegraph indication: ten segments.
- Number of digits for pressure: 5½.
- Selectable on-screen engineering units:
mBar - Bar - PSI.
- Auto backup of all settings.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).
- LED backlight option.
- Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.