The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time. Advantages
Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
Displays flow rate, total, accumulated total and flow rate alarm messages.
Two alarm values can be entered: low and high flow rate alarm.
Large 17mm (0.67") digits for flow rate or total.
Ability to process all types of flow meter signals.
Auto backup of settings and running totals.
Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Red flashing LED backlight in case of a flow rate alarm.
Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time.
Advantages
- Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
- Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!
Features
- Displays flow rate, total, accumulated total and flow rate alarm messages.
- Two alarm values can be entered: low and high flow rate alarm.
- Large 17mm (0.67") digits for flow rate or total.
- Ability to process all types of flow meter signals.
- Auto backup of settings and running totals.
- Ambient temperature: -40°C to +80°C (-40°F to 176°F).
- Red flashing LED backlight in case of a flow rate alarm.
- Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.