Fluidwell bv Basic Flow rate Indicators / Totalizer D012

Description
The D012 is a local, panel mount indicator to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and userfriendly solution! Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Large 17mm (0.67") digits for flow rate or total. Selectable on-screen engineering units. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D012 is a local, panel mount indicator to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and userfriendly solution! Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Large 17mm (0.67") digits for flow rate or total. Selectable on-screen engineering units. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Flow rate Indicators / Totalizer - D012 - Fluidwell bv
Veghel, Netherlands
Basic Flow rate Indicators / Totalizer
D012
Basic Flow rate Indicators / Totalizer D012
The D012 is a local, panel mount indicator to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and userfriendly solution! Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Large 17mm (0.67") digits for flow rate or total. Selectable on-screen engineering units. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D012 is a local, panel mount indicator to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and userfriendly solution!

Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate, total and accumulated total.
  • Large 17mm (0.67") digits for flow rate or total.
  • Selectable on-screen engineering units.
  • Ability to process all types of flow meter signals.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number D012
Product Name Basic Flow rate Indicators / Totalizer
Features Programmable; Recorder / Totalizer Functions
Approvals EMC, Low Voltage, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data