Fluid Equipment Development Company Multi-Stage Reverse Osmosis System BiTurbo™

Description
Award-winning multi-stage RO Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow Achieve SWRO recovery from 40% to 70% Validated by major membrane manufacturers including Hydranautics and LG Water Solutions OPTIMIZE FOR MEMBRANE PERFORMANCE Up to 30% longer membrane life Lower fouling with up to 40% lower membrane beta Up to 33% lower permeate TDS OPTIMIZE FOR PERMEATE PRODUCTION Up to 33% more permeate, or up to 33% lower pretreatment & intake size Lower chemical consumption Reduced equipment size
Description
Award-winning multi-stage RO Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow Achieve SWRO recovery from 40% to 70% Validated by major membrane manufacturers including Hydranautics and LG Water Solutions OPTIMIZE FOR MEMBRANE PERFORMANCE Up to 30% longer membrane life Lower fouling with up to 40% lower membrane beta Up to 33% lower permeate TDS OPTIMIZE FOR PERMEATE PRODUCTION Up to 33% more permeate, or up to 33% lower pretreatment & intake size Lower chemical consumption Reduced equipment size

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage Reverse Osmosis System - BiTurbo™ - Fluid Equipment Development Company
Monroe, MI, United States
Multi-Stage Reverse Osmosis System
BiTurbo™
Multi-Stage Reverse Osmosis System BiTurbo™
Award-winning multi-stage RO Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow Achieve SWRO recovery from 40% to 70% Validated by major membrane manufacturers including Hydranautics and LG Water Solutions OPTIMIZE FOR MEMBRANE PERFORMANCE Up to 30% longer membrane life Lower fouling with up to 40% lower membrane beta Up to 33% lower permeate TDS OPTIMIZE FOR PERMEATE PRODUCTION Up to 33% more permeate, or up to 33% lower pretreatment & intake size Lower chemical consumption Reduced equipment size

Award-winning multi-stage RO

  • Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow
  • Achieve SWRO recovery from 40% to 70%
  • Validated by major membrane manufacturers including Hydranautics and LG Water Solutions

OPTIMIZE FOR MEMBRANE PERFORMANCE

  • Up to 30% longer membrane life
  • Lower fouling with up to 40% lower membrane beta
  • Up to 33% lower permeate TDS

OPTIMIZE FOR PERMEATE PRODUCTION

  • Up to 33% more permeate, or up to 33% lower pretreatment & intake size
  • Lower chemical consumption
  • Reduced equipment size
Supplier's Site

Technical Specifications

  Fluid Equipment Development Company
Product Category Water Filters
Product Number BiTurbo™
Product Name Multi-Stage Reverse Osmosis System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details
Dialysis Water System - Millenium HX - Mar Cor Purification
Specs
Configuration System
Maximum Pressure 30 to 75 psi (21.11 to 52.78 m H2O)
Flow Rate (Liquids) 0.5 GPM (1.97 L/min)
View Details