FLSmidth Two-Way Gravity Diverter Gate Valve

Description
General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation. Bearings are of the non-lubricating type. Lip-type shaft seals provide gas-tight performance. Materials of construction This product is available in either Class 50 cast iron, 319 aluminum. Bearings are Oilite® bronze, and lip seals are nitrile. Other seal materials are available. Temperature limitation Standard gates are suitable for material temperature up to 225°F (107°C). Special seals available as HO & AMO. Special seals accommodate higher operating temperatures.
Description
General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation. Bearings are of the non-lubricating type. Lip-type shaft seals provide gas-tight performance. Materials of construction This product is available in either Class 50 cast iron, 319 aluminum. Bearings are Oilite® bronze, and lip seals are nitrile. Other seal materials are available. Temperature limitation Standard gates are suitable for material temperature up to 225°F (107°C). Special seals available as HO & AMO. Special seals accommodate higher operating temperatures.

Suppliers

Company
Product
Description
Supplier Links
Two-Way Gravity Diverter Gate Valve -  - FLSmidth
Bethlehem, PA, USA
Two-Way Gravity Diverter Gate Valve
Two-Way Gravity Diverter Gate Valve
General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation. Bearings are of the non-lubricating type. Lip-type shaft seals provide gas-tight performance. Materials of construction This product is available in either Class 50 cast iron, 319 aluminum. Bearings are Oilite® bronze, and lip seals are nitrile. Other seal materials are available. Temperature limitation Standard gates are suitable for material temperature up to 225°F (107°C). Special seals available as HO & AMO. Special seals accommodate higher operating temperatures.

General

The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation. Bearings are of the non-lubricating type. Lip-type shaft seals provide gas-tight performance.

Materials of construction

This product is available in either Class 50 cast iron, 319 aluminum. Bearings are Oilite® bronze, and lip seals are nitrile. Other seal materials are available.

Temperature limitation

Standard gates are suitable for material temperature up to 225°F (107°C). Special seals available as HO & AMO. Special seals accommodate higher operating temperatures.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Two-Way Gravity Diverter Gate Valve
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-038-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details